SiTime Corporation LVCMOS Oscillators SiT8208AI-GF-28E-40.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator providing any frequency from 1 to 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5×2.0, 3.2×2.5, 5.0×3.2, or 7.0×5.0 mm. The device operates with frequency stability of ±10 to ±50 ppm across extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges and delivers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator includes enable and standby modes, and meets RoHS and REACH compliance with 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator providing any frequency from 1 to 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5×2.0, 3.2×2.5, 5.0×3.2, or 7.0×5.0 mm. The device operates with frequency stability of ±10 to ±50 ppm across extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges and delivers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator includes enable and standby modes, and meets RoHS and REACH compliance with 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-GF-28E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-GF-28E-40.000000
LVCMOS Oscillators SiT8208AI-GF-28E-40.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-GF-28E-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AI-J4-DCC-00.016E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.878000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.78E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.102200 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.02E-4 MHz
Frequency Stability 50 ppm
View Details