SiTime Corporation LVCMOS Oscillators SiT8208AI-GF-25E-25.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a low-jitter, ultra-stable oscillator providing any frequency from 1 to 80 MHz with precision, designed as a drop-in replacement for quartz oscillators in computing, networking, and telecom applications. It features LVCMOS/LVTTL-compatible output, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Phase jitter is 0.5 ps RMS (12 kHz to 20 MHz), frequency stability ranges from ±10 to ±50 ppm, and reliability is rated at 2 FIT or 500 million hours MTBF. The device is Pb-free, RoHS and REACH compliant, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a low-jitter, ultra-stable oscillator providing any frequency from 1 to 80 MHz with precision, designed as a drop-in replacement for quartz oscillators in computing, networking, and telecom applications. It features LVCMOS/LVTTL-compatible output, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Phase jitter is 0.5 ps RMS (12 kHz to 20 MHz), frequency stability ranges from ±10 to ±50 ppm, and reliability is rated at 2 FIT or 500 million hours MTBF. The device is Pb-free, RoHS and REACH compliant, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-GF-25E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-GF-25E-25.000000
LVCMOS Oscillators SiT8208AI-GF-25E-25.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-GF-25E-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0036.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details