The SiT8208 is an ultra-performance LVCMOS oscillator for applications requiring precise timing, with a frequency range of 1 to 80 MHz and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It offers frequency stability options of ±10, ±20, ±25, or ±50 PPM and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 29 to 33 mA at 20 MHz. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-GF-18S-31.250000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |