The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over extended commercial (−20 to +70 °C) or industrial (−40 to +85 °C) temperature ranges. The device offers 100% pin-to-pin replacement for quartz oscillators, supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and features low power consumption with 2 FIT or 500 million hour MTBF. It is Pb-free, RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G3-33E-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |