The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with ±10 to ±50 PPM stability and 0.5 ps phase jitter (12 kHz-20 MHz). It features LVCMOS/LVTTL output, operates on 1.8, 2.5, 2.8, or 3.3 V supplies, and consumes 29-33 mA at 20 MHz. Available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages, it supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It is pin-compatible with quartz oscillators, includes OE and ST control pins, and meets RoHS and REACH standards with 2 FIT reliability. It complies with MIL-STD-883F and JESD22 environmental tests.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G3-33E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |