The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device comes in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is pin-compatible with quartz oscillators. It features 1.71 to 3.63 V supply voltage support, 31 mA maximum current consumption at 20 MHz, and 500 million hour MTBF. The part is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G2-33E-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |