The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with LVCMOS output, designed as a pin-to-pin replacement for quartz oscillators in computing, networking, and telecom applications. It is available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability is as low as ±10 PPM, with RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). Operating temperature ranges are -20 °C to +70 °C (extended commercial) and -40 °C to +85 °C (industrial). It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consuming under 33 mA. It includes OE and ST pins for enable and standby control, and meets RoHS and REACH standards with a 2 FIT failure rate.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G2-18S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |