SiTime Corporation LVCMOS Oscillators SiT8208AI-G1-33E-27.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AI-G1-33E-27.000000 is an ultra-performance LVCMOS oscillator offering a fixed output frequency of 27.000000 MHz with frequency stability of ±10 PPM, operating over an industrial temperature range of -40 to +85 °C. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), a 4-pin package measuring 7.0 x 5.0 mm, and operates with a supply voltage of 3.3 V. The device is a pin-to-pin replacement for quartz oscillators, with 1.8 to 3.63 V supply support, 31 mA maximum current consumption at 20 MHz, and RoHS and REACH compliance. It meets MIL-STD-883F and JESD22 environmental standards, and retains 2 FIT reliability with 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208AI-G1-33E-27.000000 is an ultra-performance LVCMOS oscillator offering a fixed output frequency of 27.000000 MHz with frequency stability of ±10 PPM, operating over an industrial temperature range of -40 to +85 °C. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), a 4-pin package measuring 7.0 x 5.0 mm, and operates with a supply voltage of 3.3 V. The device is a pin-to-pin replacement for quartz oscillators, with 1.8 to 3.63 V supply support, 31 mA maximum current consumption at 20 MHz, and RoHS and REACH compliance. It meets MIL-STD-883F and JESD22 environmental standards, and retains 2 FIT reliability with 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-G1-33E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-G1-33E-27.000000
LVCMOS Oscillators SiT8208AI-G1-33E-27.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-G1-33E-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details