SiTime Corporation LVCMOS Oscillators SiT8208AI-8F-18S-30.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AI-8F-18S-30.000000 is an ultra-performance LVCMOS oscillator offering a fixed frequency of 30.000000 MHz with ±10 ppm frequency stability, operating over the industrial temperature range of -40 to +85 °C. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), a 1.8 V supply voltage, and is supplied in a standard 4-pin package. It is a pin-to-pin replacement for quartz oscillators, with 2 FIT reliability and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The SiT8208AI-8F-18S-30.000000 is an ultra-performance LVCMOS oscillator offering a fixed frequency of 30.000000 MHz with ±10 ppm frequency stability, operating over the industrial temperature range of -40 to +85 °C. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), a 1.8 V supply voltage, and is supplied in a standard 4-pin package. It is a pin-to-pin replacement for quartz oscillators, with 2 FIT reliability and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-8F-18S-30.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-8F-18S-30.000000
LVCMOS Oscillators SiT8208AI-8F-18S-30.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-8F-18S-30.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0003.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details