SiTime Corporation LVCMOS Oscillators SiT8208AI-8F-18E-65.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm, LVCMOS/LVTTL output, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, consumes 29 to 33 mA at 20 MHz depending on supply voltage, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm, LVCMOS/LVTTL output, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, consumes 29 to 33 mA at 20 MHz depending on supply voltage, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-8F-18E-65.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-8F-18E-65.000000
LVCMOS Oscillators SiT8208AI-8F-18E-65.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-8F-18E-65.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details