SiTime Corporation LVCMOS Oscillators SiT8208AI-83-28E-40.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing a configurable frequency between 1 and 80 MHz with a phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 PPM. It features LVCMOS/LVTTL compatible output, operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device is pin-to-pin compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It meets RoHS and REACH compliance standards and demonstrates a reliability of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing a configurable frequency between 1 and 80 MHz with a phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 PPM. It features LVCMOS/LVTTL compatible output, operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device is pin-to-pin compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It meets RoHS and REACH compliance standards and demonstrates a reliability of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-83-28E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-83-28E-40.000000
LVCMOS Oscillators SiT8208AI-83-28E-40.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-83-28E-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0359.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3600 MHz
Frequency Stability 50 ppm
View Details