SiTime Corporation LVCMOS Oscillators SiT8208AI-83-25E-40.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 ppm to ±50 ppm over operating temperatures of -40°C to +85°C (industrial) or -20°C to +70°C (extended commercial). Phase jitter is as low as 0.5 ps (12 kHz to 20 MHz), with a 33 mA maximum current draw at 20 MHz and 3.3 V supply. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, is Pb-free, RoHS and REACH compliant, and features 2 FIT or 500 million hour MTBF reliability.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 ppm to ±50 ppm over operating temperatures of -40°C to +85°C (industrial) or -20°C to +70°C (extended commercial). Phase jitter is as low as 0.5 ps (12 kHz to 20 MHz), with a 33 mA maximum current draw at 20 MHz and 3.3 V supply. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, is Pb-free, RoHS and REACH compliant, and features 2 FIT or 500 million hour MTBF reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-83-25E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-83-25E-40.000000
LVCMOS Oscillators SiT8208AI-83-25E-40.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-83-25E-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details