The SiT8208 is a silicon oscillator offering frequencies between 1 and 80 MHz with frequency stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL output compatible with standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, consumes 29 to 33 mA depending on supply voltage, and operates from 1.71 to 3.63 V. It meets RoHS and REACH compliance and offers 500 million hour MTBF. The part is a pin-to-pin replacement for quartz oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-82-28E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |