The SiT8208 is a high-performance LVCMOS/LVTTL oscillator designed for applications requiring precise timing, including SATA, SAS, Ethernet, and WiFi. It supports frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin surface-mount packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators. The device operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with a supply voltage range of 1.71 to 3.63 V depending on configuration. It offers 500 million hour MTBF, is Pb-free and RoHS compliant, and features enable and standby modes with low current consumption. Output rise and fall times are 1.2 to 2 ns into a 15 pF load.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-82-18S-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |