The SiT8208 series is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 PPM, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, with industrial temperature range operation from -40 to +85 °C. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, consumes up to 33 mA at 20 MHz, and features a 7 ms startup time. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-81-18E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |