SiTime Corporation LVCMOS Oscillators SiT8208AI-3F-33E-2.688000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing a frequency range of 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial or extended commercial temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is a pin-to-pin drop-in replacement for quartz-based oscillators, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and meets RoHS and REACH compliance with a 500 million hour MTBF. The part includes OE and ST control pins and consumes 29 to 33 mA depending on supply voltage and frequency.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing a frequency range of 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial or extended commercial temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is a pin-to-pin drop-in replacement for quartz-based oscillators, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and meets RoHS and REACH compliance with a 500 million hour MTBF. The part includes OE and ST control pins and consumes 29 to 33 mA depending on supply voltage and frequency.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-3F-33E-2.688000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-3F-33E-2.688000
LVCMOS Oscillators SiT8208AI-3F-33E-2.688000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-3F-33E-2.688000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details