The SiT8208 is an ultra performance oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm, offering a pin-to-pin drop-in replacement for quartz-based oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL compatible output, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V and complies with Pb-free, RoHS, and REACH standards. The device demonstrates a reliability rating of 2 FIT or 500 million hour MTBF, with a startup time of 7 to 10 ms and standby current as low as 10 µA at 1.8V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-33-33S-24.576000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |