The SiT8208 series is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. Operating temperatures range from -40 °C to +85 °C for industrial use and -20 °C to +70 °C for extended commercial use. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. It is Pb-free, RoHS and REACH compliant, and offers 2 FIT or 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-33-28E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |