The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator designed for applications requiring precise timing, including SATA, SAS, Ethernet, and WiFi. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm and a phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The oscillator offers 100% pin-to-pin replacement for quartz-based oscillators, with a reliability rating of 2 FIT or 500 million hour MTBF. It is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-33-25E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |