SiTime Corporation LVCMOS Oscillators SiT8208AI-33-18S-25.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator supporting frequencies from 1 to 80 MHz with LVCMOS/LVTTL output, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability as tight as ±10 PPM, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH standards with a 2 FIT failure rate. Input logic levels comply with 30% and 70% of Vdd, and supply voltages support 1.8V, 2.5V, 2.8V, or 3.3V options. Startup time is 7 to 10 ms, and standby current is under 70 µA.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator supporting frequencies from 1 to 80 MHz with LVCMOS/LVTTL output, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability as tight as ±10 PPM, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH standards with a 2 FIT failure rate. Input logic levels comply with 30% and 70% of Vdd, and supply voltages support 1.8V, 2.5V, 2.8V, or 3.3V options. Startup time is 7 to 10 ms, and standby current is under 70 µA.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-33-18S-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-33-18S-25.000000
LVCMOS Oscillators SiT8208AI-33-18S-25.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-33-18S-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1566AC-JV-XXE-32.768DTR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details