The SiT8208 is an ultra performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with industrial temperature range support from -40 to +85 °C. The device is a pin-to-pin replacement for quartz oscillators, operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and consumes 29 to 33 mA depending on voltage and frequency. It features a programmable output, 2 FIT reliability, and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-33-18E-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |