The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It provides LVCMOS/LVTTL compatible output and is available in standard 4-pin packages including 3.2 x 2.5 mm. The device supports industrial temperature range (-40 to +85 °C) and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-32-33E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |