The SiT8208 is an ultra-performance LVCMOS oscillator providing any frequency from 1 to 80 MHz with frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and supports industrial and extended commercial temperature ranges. The oscillator is pin-to-pin compatible with quartz-based devices, operates with supply voltages from 1.71 to 3.63 V, and consumes 29 to 33 mA depending on voltage and frequency. It meets RoHS and REACH compliance with a 2 FIT failure rate. The part includes OE and ST control pins and has a startup time of 7 to 10 ms.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-32-33E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |