The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency from 1 to 80 MHz with precision to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages including 3.2 x 2.5 mm, with frequency stability options from ±10 to ±50 PPM across industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, respectively. The oscillator achieves 0.5 ps RMS phase jitter (12 kHz to 20 MHz) and supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V. It features ultra-low power consumption, 2 FIT reliability, and complies with Pb-free, RoHS, and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-32-25E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |