SiTime Corporation LVCMOS Oscillators SiT8208AI-32-18E-25.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is offered in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltage options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 29 to 33 mA depending on voltage and frequency. The device is pin-compatible with quartz oscillators, features a startup time of 7 to 10 ms, and meets MIL-STD-883F, JESD22, and RoHS standards. It provides a 2 FIT or 500 million hour MTBF reliability rating.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is offered in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltage options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 29 to 33 mA depending on voltage and frequency. The device is pin-compatible with quartz oscillators, features a startup time of 7 to 10 ms, and meets MIL-STD-883F, JESD22, and RoHS standards. It provides a 2 FIT or 500 million hour MTBF reliability rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-32-18E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-32-18E-25.000000
LVCMOS Oscillators SiT8208AI-32-18E-25.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-32-18E-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-32154-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details