SiTime Corporation LVCMOS Oscillators SiT8208AI-2F-33S-48.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL compatible output, and phase jitter as low as 0.5 ps integrated from 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial and extended commercial temperature ranges. Frequency stability ranges from ±10 PPM to ±50 PPM over temperature and supply variations. The device is pin-to-pin compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with a 500 million hour MTBF. It includes OE and ST pins for enable and standby control, and is rated for 2000 V ESD and MSL1 moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL compatible output, and phase jitter as low as 0.5 ps integrated from 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial and extended commercial temperature ranges. Frequency stability ranges from ±10 PPM to ±50 PPM over temperature and supply variations. The device is pin-to-pin compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with a 500 million hour MTBF. It includes OE and ST pins for enable and standby control, and is rated for 2000 V ESD and MSL1 moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-2F-33S-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-2F-33S-48.000000
LVCMOS Oscillators SiT8208AI-2F-33S-48.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-2F-33S-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details