The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz-based oscillators in computing, storage, networking, and telecommunications. It supports industrial and extended commercial temperature ranges (-40°C to +85°C and -20°C to +70°C), with frequency stability options of ±10 ppm to ±50 ppm and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages including 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it operates from supply voltages of 1.71 V to 3.63 V and consumes 29 to 33 mA depending on voltage and frequency. The device is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT (500 million hour MTBF).
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-2F-33E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |