The SiT8208 series is an Ultra Performance Oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, and is available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device is pin-compatible with quartz oscillators, supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and has a typical current consumption of 29 to 33 mA. It meets RoHS and REACH compliance, offers 500 million hour MTBF, and is rated for MSL1 moisture sensitivity.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-2F-33E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |