The SiT8208 is an ultra performance oscillator for timing-critical applications such as SATA, SAS, Ethernet, and PCIe. It provides frequencies from 1 to 80 MHz with stability of ±10 to ±50 ppm and LVCMOS output. Phase jitter is 0.5 ps (12 kHz to 20 MHz). Available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages, it is pin-compatible with quartz oscillators. Industrial temperature range is -40 to +85 °C; extended commercial is -20 to +70 °C. Supply voltages are 1.8, 2.5, 2.8, or 3.3 V. Current consumption is 29 to 33 mA at 20 MHz. It meets RoHS and REACH standards, and has 2 FIT reliability. Compliant with MIL-STD-883F and JESD22 for shock, vibration, and thermal cycling.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-2F-18E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |