The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a 100% pin-to-pin drop-in replacement for quartz-based oscillators and features LVCMOS/LVTTL compatible outputs. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it operates over extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) temperature ranges. The device consumes 29 to 33 mA depending on supply voltage and frequency, supports 1.71 to 3.63 V supply ranges, and meets RoHS and REACH compliance with 2 FIT or 500 million hour MTBF reliability. It is pin-compatible with quartz oscillators and includes OE/ST control for enable and standby modes.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-23-28S-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |