SiTime Corporation LVCMOS Oscillators SiT8208AI-23-28E-4.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AI-23-28E-4.000000 is a LVCMOS/LVTTL-compatible oscillator offering a fixed frequency of 4.000000 MHz with frequency stability of ±10 PPM over the extended commercial temperature range of -20 °C to +70 °C. It is available in a 4-pin package with dimensions of 2.5 x 2.0 mm, operates from a 2.8 V supply, and consumes 31 mA under no-load conditions at 20 MHz. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), a startup time of up to 10 ms, and meets RoHS and REACH standards. It is a pin-to-pin replacement for quartz oscillators and includes OE and ST control pins for output enable and standby modes.

Datasheet Summary
Powered by GS/AI

The SiT8208AI-23-28E-4.000000 is a LVCMOS/LVTTL-compatible oscillator offering a fixed frequency of 4.000000 MHz with frequency stability of ±10 PPM over the extended commercial temperature range of -20 °C to +70 °C. It is available in a 4-pin package with dimensions of 2.5 x 2.0 mm, operates from a 2.8 V supply, and consumes 31 mA under no-load conditions at 20 MHz. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), a startup time of up to 10 ms, and meets RoHS and REACH standards. It is a pin-to-pin replacement for quartz oscillators and includes OE and ST control pins for output enable and standby modes.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-23-28E-4.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-23-28E-4.000000
LVCMOS Oscillators SiT8208AI-23-28E-4.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-23-28E-4.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0375.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3750 MHz
Frequency Stability 50 ppm
View Details