The SiT8208 series is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places. It serves as a pin-to-pin replacement for quartz oscillators and features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. It complies with RoHS and REACH standards and meets MIL-STD-883F, JESD22, and MSL1 reliability qualifications.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-23-18E-4.096000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |