The SiT8208 is a high-performance LVCMOS oscillator capable of generating any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability options of ±10, ±20, ±25, or ±50 ppm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a typical current consumption of 29 to 33 mA depending on Vdd and frequency. The oscillator complies with RoHS and REACH standards and meets MIL-STD-883F and JESD22 environmental qualifications.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-33E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |