The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, supports industrial and extended commercial temperature ranges, and is a pin-to-pin replacement for quartz oscillators. The device operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 29 to 33 mA under no-load conditions, and meets RoHS and REACH compliance standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-28E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |