The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 PPM over the industrial temperature range of -40 to +85 °C, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and a 500 million hour MTBF. It operates on supply voltages of 1.71 to 3.63 V and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-28E-33.330000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |