The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is a pin-to-pin drop-in replacement for quartz oscillators, with a supply voltage range of 1.71 to 3.63 V, 33 mA maximum current consumption at 20 MHz, and displayable output rise/fall times of 1.2 to 2 ns under 15 pF load. The device is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-25S-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |