The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM, output jitter of 0.5 ps (12 kHz to 20 MHz), and support for industrial and extended commercial temperature ranges. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is a pin-to-pin replacement for quartz oscillators. The device features low power consumption, 2 FIT reliability, and complies with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-25S-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |