The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin drop-in replacement for quartz oscillators, features LVCMOS/LVTTL compatible output, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Available in standard 4-pin packages with dimensions of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a typical current consumption of 29 to 33 mA at 20 MHz. The device has a 2 FIT failure rate and meets RoHS and REACH compliance standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-18S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |