The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, offering a 100% pin-to-pin drop-in replacement for quartz-based oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 ppm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device has LVCMOS/LVTTL output compatible with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, draws 29 to 33 mA at 20 MHz depending on Vdd, and supports standard 4-pin packages in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It meets RoHS and REACH compliance, has a reliability of 2 FIT (500 million hour MTBF), and is qualified to MIL-STD-883F and JESD22 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-18S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |