SiTime Corporation LVCMOS Oscillators SiT8208AI-21-25E-27.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, offering LVCMOS/LVTTL-compatible output and 100% pin-to-pin drop-in replacement for quartz-based oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device achieves ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 PPM over operating temperature ranges of -20 to +70 °C (extended commercial) or -40 to +85 °C (industrial). It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of up to 33 mA at 20 MHz, and features a 2 FIT or 500 million hour MTBF reliability rating. The part is Pb-free, RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, offering LVCMOS/LVTTL-compatible output and 100% pin-to-pin drop-in replacement for quartz-based oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device achieves ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 PPM over operating temperature ranges of -20 to +70 °C (extended commercial) or -40 to +85 °C (industrial). It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of up to 33 mA at 20 MHz, and features a 2 FIT or 500 million hour MTBF reliability rating. The part is Pb-free, RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-21-25E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-21-25E-27.000000
LVCMOS Oscillators SiT8208AI-21-25E-27.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-21-25E-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1534AD-H6-DCC-000.001G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers