The SiT8208 is a high-performance LVCMOS/LVTTL oscillator generating any frequency from 1 to 80 MHz with ±10 to ±50 ppm frequency stability across industrial temperature ranges of -40 °C to +85 °C. It replaces quartz oscillators in a 4-pin package, available in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It achieves 0.5 ps RMS phase jitter (12 kHz to 20 MHz), supports supply voltages from 1.71 to 3.63 V, and draws up to 33 mA at 20 MHz. Startup time is 7 to 10 ms, with 500 million hour MTBF. It is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208ACP8F-33E-33.868800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |