The SiT8208 is an ultra performance oscillator providing a frequency range of 1 to 80 MHz with output compatibility to LVCMOS/LVTTL. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 ppm, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with current consumption of up to 33 mA at 20 MHz. The oscillator is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F and JESD22qualification standards. It is a pin-to-pin drop-in replacement for quartz oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208ACA83-33E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |