SiTime Corporation LVCMOS Oscillators SiT8208AC-GF-25E-26.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz oscillators in networking and computing applications. It comes in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 to ±50 ppm over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. RMS phase jitter is 0.5 ps (12 kHz to 20 MHz). It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V with a typical current draw of 29 to 33 mA. The device meets RoHS and REACH standards and delivers 2 FIT or 500 million hour MTBF reliability.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz oscillators in networking and computing applications. It comes in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 to ±50 ppm over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. RMS phase jitter is 0.5 ps (12 kHz to 20 MHz). It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V with a typical current draw of 29 to 33 mA. The device meets RoHS and REACH standards and delivers 2 FIT or 500 million hour MTBF reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-GF-25E-26.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-GF-25E-26.000000
LVCMOS Oscillators SiT8208AC-GF-25E-26.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-GF-25E-26.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0084.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details