The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with a phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 PPM. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. The device is a pin-to-pin drop-in replacement for quartz-based oscillators, supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and complies with RoHS and REACH standards. It features a 100 million hour MTBF rating and is suitable for computing, storage, networking, and telecom applications.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-GF-18E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |