The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device consumes 29 to 33 mA depending on supply voltage and frequency, supports 1.71 to 3.63 V supply ranges, and offers 100% pin-to-pin replacement for quartz oscillators. It meets MIL-STD-883F, JESD22, and MSL1 standards, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-GF-18E-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |