SiTime Corporation LVCMOS Oscillators SiT8208AC-G3-28E-75.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an Ultra Performance oscillator providing a programmable output frequency between 1 and 80 MHz with LVCMOS/LVTTL-compatible output. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges from -40 to +85 °C and -20 to +70 °C, with frequency stability of ±10, ±20, ±25, or ±50 PPM. It exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The oscillator is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an Ultra Performance oscillator providing a programmable output frequency between 1 and 80 MHz with LVCMOS/LVTTL-compatible output. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges from -40 to +85 °C and -20 to +70 °C, with frequency stability of ±10, ±20, ±25, or ±50 PPM. It exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The oscillator is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-G3-28E-75.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-G3-28E-75.000000
LVCMOS Oscillators SiT8208AC-G3-28E-75.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-G3-28E-75.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30151-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details