SiTime Corporation LVCMOS Oscillators SiT8208AC-G3-28E-65.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-G3-28E-65.000000 is a LVCMOS/LVTTL-compatible ultra-performance oscillator with a fixed frequency of 65.000000 MHz, designed as a drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It is housed in a standard 4-pin package with dimensions of 5.0 x 3.2 mm. The device operates over an industrial temperature range of -40 to +85 °C and has a frequency stability of ±10 PPM inclusive of initial tolerance and variations over temperature and supply voltage. It exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and a startup time of 7 to 10 ms. The supply voltage is 2.8 V, and the output is LVCMOS with a 15 pF load. It meets RoHS and REACH compliance standards and has a reliability rating of 2 FIT (500 million hour MTBF).

Datasheet Summary
Powered by GS/AI

The SiT8208AC-G3-28E-65.000000 is a LVCMOS/LVTTL-compatible ultra-performance oscillator with a fixed frequency of 65.000000 MHz, designed as a drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It is housed in a standard 4-pin package with dimensions of 5.0 x 3.2 mm. The device operates over an industrial temperature range of -40 to +85 °C and has a frequency stability of ±10 PPM inclusive of initial tolerance and variations over temperature and supply voltage. It exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and a startup time of 7 to 10 ms. The supply voltage is 2.8 V, and the output is LVCMOS with a 15 pF load. It meets RoHS and REACH compliance standards and has a reliability rating of 2 FIT (500 million hour MTBF).

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-G3-28E-65.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-G3-28E-65.000000
LVCMOS Oscillators SiT8208AC-G3-28E-65.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-G3-28E-65.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.075000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-5 MHz
Frequency Stability 50 ppm
View Details