The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It provides ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C. Available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, it is a pin-to-pin replacement for quartz oscillators. The device operates from 1.71 to 3.63 V, consumes 29 to 33 mA depending on supply voltage, and features low standby current of 10 to 70 µA. It is Pb-free, RoHS and REACH compliant with an MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G3-25E-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |