The SiT8208 is a high-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with 6-decimal-place accuracy, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). The device operates over extended commercial (-20 °C to +70 °C) or industrial (-40 °C to +85 °C) temperature ranges and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It meets RoHS and REACH compliance standards and features a 500 million hour MTBF rating.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G3-25E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |