The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin drop-in replacement for quartz-based oscillators and features LVCMOS/LVTTL compatible output. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 29 to 33 mA depending on voltage and frequency. It has a start-up time of 7 to 10 ms and is RoHS and REACH compliant with a reliability rating of 2 FIT.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G3-25E-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |